EN
  • EN
  • DE

DM74S11N

Part No DM74S11N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE AND 3CH 3-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 11ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S11
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252441-DM74S11N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S11N CAD Model

Description

The DM74S11N is a high-performance, triple 3-input AND gate integrated circuit from ON Semiconductor, designed to meet the demands of complex digital systems. This logic gate IC is a crucial component for any digital circuit requiring a three-input logical "AND" function.

Key Features

  • Logic Type: Triple 3-Input AND Gate
  • Package Type: 14-Pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage: Typically 5V (4.75V to 5.25V)
  • High-Speed: Propagation delay time typically less than 15ns
  • Power Dissipation: 60 mW maximum
  • Input Current: 1 µA at 25°C
  • Operating Temperature: 0°C to +70°C
  • Output Current: 8 mA

Product Applications

The DM74S11N is suitable for a wide range of applications in digital electronics, including:

  • Computer systems
  • Instrumentation and control systems
  • Logic signal processing
  • Embedded systems
  • Function generators

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The DM74S11N is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is a testament to ON Semiconductor's dedication to providing industry-leading components that can withstand the rigors of high-demand applications.

Environmental Compliance

The DM74S11N adheres to environmental standards, reflecting ON Semiconductor's commitment to sustainability. It complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

Support and Resources

ON Semiconductor provides comprehensive support and resources for the DM74S11N, including detailed datasheets, technical documentation, and application notes. Customers can also access ON Semiconductor's expert technical support for assistance with integration, design, and troubleshooting.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess