EN
  • EN
  • DE

DTA144WET1G

Part No DTA144WET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V 100MA SC75 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer onsemi
Packaging Reel - TR
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 47 kOhms
Resistor - Emitter Base (R2) 22 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 200 mW
Mounting Surface Mount
Case / Package SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Base Product Number DTA144
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 2156-DTA144WET1G-OS,DTA144WET1GOS,ONSONSDTA144WET1G
Standard Package 3,000
Win Source Part Number 1324531-DTA144WET1G
Ultra Librarian 3D Model Ultra Librarian DTA144WET1G CAD Model

Description

ON Semiconductor DTA144WET1G PNP Transistor

The DTA144WET1G is a high-quality PNP transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed for use in various electronic applications, offering reliable performance and energy efficiency.

Key Features:

  • Type: PNP Bipolar Digital Transistor (BRT)
  • Configuration: Single
  • Resistor Ratio: 47kΩ base resistor and 47kΩ resistor between base and emitter
  • Maximum Power Dissipation: 150mW, providing a good balance between efficiency and performance.
  • Collector-Emitter Voltage (VCEO): 50V, enabling it to handle moderate voltage applications with ease.
  • Collector Current (IC): -100mA, suitable for a range of low to medium power requirements.
  • DC Current Gain (hFE): 68 to 680, ensuring sufficient amplification for various circuits.
  • Operating Temperature Range: -55°C to +150°C, allowing for use in a wide range of environmental conditions.
  • Mounting Type: Surface Mount
  • Package / Case: SOT-323-3, SC-70, SOT-323, a compact package ideal for space-constrained applications.

Applications:

The DTA144WET1G is versatile and can be used in various applications such as:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management
  • Control systems

Quality and Reliability:

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The DTA144WET1G is manufactured using state-of-the-art processes, ensuring stable performance and longevity. It is RoHS compliant, making it an environmentally friendly choice for manufacturers and hobbyists alike.

Conclusion:

Whether you're designing a new electronic device or repairing an existing one, the DTA144WET1G PNP transistor from ON Semiconductor is an excellent choice for a variety of circuit applications. With its robust features, compact size, and reliable performance, this transistor is sure to provide an effective solution for your electronic design needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess