EN
  • EN
  • DE

ECH8651R-R-TL-H

Part No ECH8651R-R-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 24V 10A ECH8  /  Mosfet Array Surface Mount 8-ECH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Base Product Number ECH8651
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000
Win Source Part Number 1056769-ECH8651R-R-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8651R-R-TL-H CAD Model

Description

Product Overview: ECH8651R-R-TL-H

The ECH8651R-R-TL-H is a high-performance, P-Channel MOSFET from ON Semiconductor, designed to deliver efficiency and reliability for a wide array of applications. This component is engineered to provide low on-resistance and minimal power loss, making it an ideal choice for power management tasks in compact electronic devices.

Key Features

  • Low On-Resistance: The ECH8651R-R-TL-H features an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, allowing for faster response times in power conversion and regulation applications.
  • Small Package: Housed in a compact TSMT6 package, the ECH8651R-R-TL-H is designed for space-constrained applications, providing powerful performance without occupying significant board space.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability. The ECH8651R-R-TL-H is fully compliant with RoHS standards, containing no hazardous substances and promoting green initiatives.

Applications

The versatility of the ECH8651R-R-TL-H MOSFET allows it to be utilized in various applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switching
  • Portable Electronic Devices

Technical Specifications

Some of the technical specifications of the ECH8651R-R-TL-H include:

  • Drain-Source Voltage (V<sub>DS): -30 V
  • Gate-Source Voltage (V<sub>GS): ±20 V
  • Continuous Drain Current (I<sub>D): -6 A
  • Power Dissipation (P<sub>D): 1.25 W
  • Operating Temperature Range: -55°C to +150°C

The ECH8651R-R-TL-H from ON Semiconductor is a testament to the company's dedication to providing advanced electronic components that meet the demands of modern technology. Its robust design and efficient operation make it a top choice for designers and engineers looking for a reliable P-Channel MOSFET solution.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess