EN
  • EN
  • DE

ECH8655R-TL-H

Part No ECH8655R-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 24V 9A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 9A
Maximum Rds On at Id,Vgs 17 mOhm @ 4.5A, 4.5V
Max Gate Charge 16.8nC @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 015144-ECH8655R-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8655R-TL-H CAD Model

Description

Product Overview: ECH8655R-TL-H from ON Semiconductor

The ECH8655R-TL-H is a versatile and efficient P-Channel Power MOSFET developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is designed to meet the demanding requirements of modern electronic circuits, offering a compact solution with low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The ECH8655R-TL-H boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET provides rapid transitions, making it suitable for high-frequency power switching.
  • Power Dissipation: With a power dissipation of up to 1.25W, this MOSFET can handle moderate power levels, suitable for a range of electronic devices.
  • Compact Package: Housed in a small TSMT6 package, the ECH8655R-TL-H is designed for space-constrained applications without compromising performance.
  • Voltage and Current Ratings: It operates at a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -6A, providing robust performance for a variety of circuits.

Applications

The ECH8655R-TL-H is ideal for a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8655R-TL-H is manufactured with rigorous quality control standards to ensure reliability and performance consistency. It is designed to withstand the stresses of modern electronic devices, providing a reliable solution for designers and engineers.

Environmental Compliance

Adhering to environmental standards, the ECH8655R-TL-H is compliant with RoHS directives, ensuring it meets global regulations for hazardous substance control. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5810 $55.3350
80+ $1.2972 $103.7760
120+ $1.2567 $150.8040
165+ $1.2162 $200.6730
215+ $1.1756 $252.7540
285+ $1.0540 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess