ON Semiconductor EMH1405-TL-H
The EMH1405-TL-H is a cutting-edge power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. The EMH1405-TL-H is part of the E-Series, which stands out for its energy-saving capabilities, making it an ideal choice for power management tasks.
Key Features
- Low On-Resistance: The EMH1405-TL-H boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall performance.
- High-Speed Switching: Designed for fast switching applications, this MOSFET facilitates efficient power conversion with reduced switching losses.
- Small Package Footprint: The device comes in a compact, surface-mount package, which allows for space-saving PCB designs without compromising power handling capabilities.
- Robust Thermal Performance: With its superior thermal characteristics, the EMH1405-TL-H ensures reliable operation even under high temperature conditions.
- Environmentally Friendly: This product is compliant with RoHS regulations, making it an environmentally responsible choice for electronic designs.
Applications
The versatility of the EMH1405-TL-H allows it to be used in a myriad of applications. It is particularly well-suited for power supply circuits, DC-DC converters, motor drives, and other power-intensive applications where efficiency is paramount. Its high-speed switching capability also makes it an excellent choice for high-frequency circuits.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
14A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
In conclusion, the EMH1405-TL-H from ON Semiconductor is a high-performance MOSFET that offers superior efficiency, fast switching, and robust thermal management. It is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.