EN
  • EN
  • DE

EMI6316FCTBG

Part No EMI6316FCTBG
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC 40 OHM/7PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC
Number of Channels 6
Resistance - Channel (Ohms) 40
Values R = 40 Ohms, C = 7pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.061" L x 0.061" W (1.55mm x 1.55mm)
Height 0.020" (0.50mm)
Win Source Part Number 1036333-EMI6316FCTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMI6316FCTBG CAD Model

Description

ON Semiconductor EMI6316FCTBG Product Overview

The EMI6316FCTBG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile component is engineered to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and innovation.

Key Features

  • Efficient Power Management: The EMI6316FCTBG is optimized for effective power management, ensuring devices operate with maximum energy efficiency, which is crucial for battery-powered applications.
  • High-Speed Operation: This IC is capable of functioning at high frequencies, supporting fast switching applications and reducing latency in critical systems.
  • Low Electromagnetic Interference (EMI): As the name suggests, this product has been designed to minimize EMI, a critical feature for applications where signal integrity and compliance with regulatory standards are paramount.
  • Robust Thermal Performance: The EMI6316FCTBG is housed in a package that offers excellent thermal performance, ensuring the device operates within safe temperature ranges even under high load conditions.
  • Compact Footprint: The compact design of the EMI6316FCTBG makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the EMI6316FCTBG allows it to be used across a wide range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, particularly in infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation equipment
  • Telecommunication infrastructure
  • Medical devices where precision and reliability are critical

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The EMI6316FCTBG is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under various conditions.

Environmental Compliance

Aligned with global environmental standards, the EMI6316FCTBG is manufactured with a focus on sustainability. It complies with RoHS directives, ensuring the exclusion of hazardous substances and promoting the use of environmentally friendly materials.

In summary, the EMI6316FCTBG from ON Semiconductor is a testament to the company's dedication to providing advanced, reliable, and eco-conscious solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4670 $58.3750
305+ $0.3832 $116.8760
470+ $0.3712 $174.4640
645+ $0.3592 $231.6840
835+ $0.3473 $289.9955
1,115+ $0.3114 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess