EN
  • EN
  • DE

ESD8111FCT5G

Part No ESD8111FCT5G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description 0.18-pF, ±3.6-V, ±15-kV ESD protection diode in 0402 & 0201 packages for USB-C 2-X2SON -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 965969-ESD8111FCT5G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD8111FCT5G CAD Model

Description

ON Semiconductor ESD8111FCT5G: ESD Protection Device

The ON Semiconductor ESD8111FCT5G is a cutting-edge ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and highly effective component is an essential addition to any electronic system that requires robust protection for sensitive circuits.

Key Features

  • Low Capacitance: The ESD8111FCT5G features ultra-low capacitance, typically just 0.5 pF, which ensures signal integrity for high-speed interfaces without compromising on performance.
  • High ESD Protection: With an ESD withstand voltage of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC61000-4-2 standard, the device provides superior protection against common ESD events.
  • Low Clamping Voltage: It offers a low dynamic resistance and clamping voltage, which helps in protecting sensitive components by limiting the voltage spike amplitude during an ESD event.
  • Small Package: The ESD8111FCT5G comes in a space-saving 0201 (0.6 x 0.3 mm) footprint, making it ideal for applications where board space is at a premium.
  • RoHS Compliant: This product is fully compliant with current RoHS environmental requirements, ensuring that it meets global standards for environmental responsibility and user safety.

Applications

The ON Semiconductor ESD8111FCT5G is particularly suited for protecting high-speed data lines in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort connections
  • Digital Visual Interface (DVI) links
  • Thunderbolt ports
  • Antenna connections
  • Other high-speed signal lines that require ESD protection

With its exceptional ESD protection capabilities, low capacitance, and tiny form factor, the ESD8111FCT5G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. By integrating this device into your designs, you can ensure that your products are well-protected against the potentially damaging effects of electrostatic discharge, thereby extending their operational lifespan and maintaining their performance integrity.

You May Also Be Interested in

Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Renesas Electronics America
NNCD27 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.1656
ON Semiconductor
TVS DIODE 5VWM SOT1123 / Clamp Ipp Tvs Diode Surface Mount SOT-1123
Lowest to $0.4897
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
Renesas Electronics America
NNCD5.6F - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 3-Mini Mold
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 5.5VWM SOT143B / Clamp Ipp Tvs Diode Surface Mount SOT-143B
Lowest to $1.0692

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1039 $58.1840
1,360+ $0.0852 $115.8720
2,100+ $0.0826 $173.4600
2,895+ $0.0799 $231.3105
3,740+ $0.0773 $289.1020
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess