EN
  • EN
  • DE

TW2851-BB1-GR-EVAL4

Part No TW2851-BB1-GR-EVAL4
Manufacturer Intersil
Catalog Embedded Processors and Controllers
Description TW2851-BB1-GR-EVAL4 4 channel Eval Board, BULK PACK AND SHIP EVALUATION BOARDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1179652-TW2851-BB1-GR-EVAL4
Categories Embedded Processors and Controllers
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2851-BB1-GR-EVAL4 CAD Model

Description

The TW2851-BB1-GR-EVAL4 is an evaluation board for the TW2851 video decoder, manufactured by Intersil (now Renesas). This evaluation board is designed to help engineers and developers assess the capabilities and performance of the TW2851 video decoder IC in real-world applications. It provides a platform for testing and prototyping video systems before committing to a final design.

Applications

  • Surveillance Systems: Used for evaluating the video decoding performance in CCTV and IP cameras.
  • Automotive Applications: Employed in evaluating video input for in-car entertainment and driver assistance systems.
  • Video Conferencing: Utilized in testing video decoding capabilities for video conferencing equipment.
  • Industrial Imaging: Integrated into evaluation setups for machine vision and industrial inspection systems.
  • Broadcast Equipment: Used to assess video decoding performance for broadcast and media applications.

Features

  • TW2851 Video Decoder: Features the TW2851 IC for high-quality video decoding.
  • Multiple Video Input Formats: Supports various video input formats, including composite, S-Video, and component video.
  • Comprehensive Evaluation Platform: Provides all necessary hardware and software interfaces for evaluating the TW2851.
  • On-Board Connectors: Includes standard connectors for easy connection to video sources and display devices.
  • User-Friendly Interface: Designed with an intuitive interface for configuring and controlling the video decoder.
  • Test Points: Offers multiple test points for signal monitoring and analysis.
  • Software Support: Supported by evaluation software for configuring the TW2851 and analyzing its performance.

Benefits

  • Accelerated Development: Speeds up the development process by providing a ready-to-use evaluation platform.
  • Reduced Design Risk: Allows designers to thoroughly test the TW2851 before integrating it into their systems.
  • Comprehensive Evaluation: Enables comprehensive evaluation of the TW2851's video decoding capabilities.
  • Easy Integration: Simplifies integration of the TW2851 into new and existing video systems.
  • Cost-Effective Solution: Provides a cost-effective way to evaluate the TW2851 without building a custom PCB.

Additional Details

The TW2851-BB1-GR-EVAL4 evaluation board typically includes a printed circuit board (PCB) with the TW2851 video decoder IC, input and output connectors, test points, and supporting circuitry. It is often supplied with evaluation software that allows users to configure the TW2851, capture video, and analyze its performance. The board is designed to be easy to use, with clear labeling and well-documented interfaces. It is a valuable tool for engineers and developers who are considering using the TW2851 in their video systems. The board enables detailed analysis of the TW2851's performance under various conditions, ensuring that it meets the requirements of the target application. Documentation, including user manuals and schematics, is generally available to support the use of the evaluation board.

You May Also Be Interested in

Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Microchip Technology
REFERENCE DESIGN PWR-PTH MCP7383 / MCP73832, MCP73833 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess