EN
  • EN
  • DE

ESD9L5.0ST5G

Part No ESD9L5.0ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.8VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.4V
Max Clamping Voltage 9.8V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 015692-ESD9L5.0ST5G
Family Name ESD9L5.0S
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Belgium, China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Safety
Ultra Librarian 3D Model Ultra Librarian ESD9L5.0ST5G CAD Model

Description

ON Semiconductor ESD9L5.0ST5G - ESD Protection Diode

The ESD9L5.0ST5G from ON Semiconductor is a robust electrostatic discharge (ESD) protection diode designed to safeguard sensitive electronic components from transient voltage spikes that can occur during typical ESD events. This compact and versatile component is an essential addition to any circuit where ESD protection is a concern, such as in consumer electronics, communication devices, and computer interfaces.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive circuit elements from the damaging effects of overvoltage conditions during an ESD event.
  • Fast Response Time: With an extremely fast response time, the ESD9L5.0ST5G can react to ESD strikes almost instantaneously, ensuring that the protected components are not exposed to harmful voltage levels for any significant duration.
  • Low Leakage Current: The diode maintains a low leakage current under normal operating conditions, which helps in preserving the energy efficiency of the overall system and minimizing power loss.
  • Standoff Voltage: It has a standoff voltage of 5.0V, which is suitable for a wide range of applications that require a moderate level of voltage protection.
  • Compact Package: The ESD9L5.0ST5G comes in a small SOD-923 package, making it an ideal choice for space-constrained applications without compromising on protection capabilities.

Applications

The ESD9L5.0ST5G is designed for use in various applications where ESD protection is critical. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for Communication Standards (e.g., USB, HDMI)
  • Computer Peripherals
  • Networking Devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD9L5.0ST5G is no exception. It is manufactured to stringent standards, ensuring that it meets or exceeds the requirements of the most demanding ESD protection applications. With this component, designers can be confident in the continuous protection of their electronic products from the potential damages of electrostatic discharge.

For more detailed information, specifications, and application notes, interested parties are encouraged to consult the datasheet and support materials provided by ON Semiconductor for the ESD9L5.0ST5G component.

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
3,735+ $0.0268 $100.0980
5,795+ $0.0259 $150.0905
8,335+ $0.0240 $200.0400
10,825+ $0.0231 $250.0575
13,515+ $0.0222 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 983,084 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess