EN
  • EN
  • DE

EVAL-ADT7461AEB

Part No EVAL-ADT7461AEB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADT7461
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Main Purpose Power Management, Thermal Management
Utilized IC / Part ADT7461A
Supplied Contents Board(s)
Win Source Part Number 768222-EVAL-ADT7461AEB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EVAL-ADT7461AEB CAD Model

Description

The EVAL-ADT7461AEB is a high-performance evaluation board designed by ON Semiconductor to demonstrate the capabilities of the ADT7461A, a dual-channel digital temperature sensor. This evaluation board is an essential tool for engineers and designers who need to assess the features and integrate the ADT7461A into their thermal management systems.

The ADT7461A sensor on the EVAL-ADT7461AEB provides precise temperature measurements with a resolution of 1°C. It is capable of monitoring both its own temperature and the temperature of a remote thermal diode, which can be located on a CPU, GPU, or other ASIC. This versatility makes it an ideal solution for a wide range of applications including personal computers, office electronics, and industrial control systems.

The onboard ADT7461A offers a flexible and programmable set of features. It supports a two-wire I²C-compatible serial interface, allowing for easy integration into existing systems. The sensor's overtemperature alarm output can be set to notify the system in case temperatures exceed programmed limits, providing an additional layer of protection for sensitive components.

The EVAL-ADT7461AEB comes with a user-friendly interface and is equipped with a variety of test points and headers that give developers the flexibility to experiment with different configurations and settings. The evaluation board requires minimal external components, which simplifies the setup process and accelerates the evaluation phase.

ON Semiconductor provides comprehensive support for the EVAL-ADT7461AEB, including detailed documentation, reference designs, and technical support, ensuring that users can maximize the potential of the evaluation board and the ADT7461A sensor. Whether for prototyping or for fine-tuning thermal management strategies, the EVAL-ADT7461AEB is a reliable and efficient solution for temperature sensing requirements.

Overall, the EVAL-ADT7461AEB from ON Semiconductor is a must-have tool for developers looking to enhance their system's thermal performance using the ADT7461A temperature sensor's advanced features and capabilities.

You May Also Be Interested in

Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess