EN
  • EN
  • DE

FAN4800ASMYQ

Part No FAN4800ASMYQ
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case SOP-16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753188-FAN4800ASMYQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN4800ASMYQ CAD Model

Description

ON Semiconductor FAN4800ASMYQ - Integrated PFC & PWM Controller Combo

The FAN4800ASMYQ is a versatile and efficient power management IC designed by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This integrated Power Factor Correction (PFC) and Pulse Width Modulation (PWM) controller is engineered specifically for applications that require a compact, high-performance power solution. It is an ideal choice for a wide range of applications, including power supplies for LCD monitors, TVs, adapters, and many other electronic devices that demand energy efficiency and a high power factor.

The FAN4800ASMYQ combines a Continuous Conduction Mode (CCM) PFC controller and a quasi-resonant PWM controller into a single monolithic chip. This integration helps in reducing component count, simplifying circuit design, and enhancing system reliability. The PFC controller ensures that the power supply meets international regulations for total harmonic distortion (THD) and power factor, leading to more efficient power usage and reduced energy costs for the end-user.

Key features of the FAN4800ASMYQ include its low startup current and low operating current, which contribute to its high efficiency. It also features brownout protection, which guards the system against undervoltage conditions, and overvoltage protection, which ensures the safety and longevity of the power supply and the devices it powers. Additionally, the FAN4800ASMYQ offers cycle-by-cycle current limiting and a built-in soft-start function, which minimizes stress on the IC during startup and operation.

The PWM controller within the FAN4800ASMYQ operates at a quasi-resonant mode, which helps to minimize electromagnetic interference (EMI) and improve overall efficiency. The frequency modulation it employs also aids in achieving low EMI noise, making it suitable for environments where minimal noise is crucial.

ON Semiconductor's FAN4800ASMYQ is available in a 16-pin SOP package, providing a compact solution that is easy to integrate into various power supply designs. It stands out as a robust, energy-efficient, and cost-effective solution for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7376 $59.8016
38+ $3.0665 $116.5270
59+ $2.9707 $175.2713
81+ $2.8748 $232.8588
104+ $2.7801 $289.1304
140+ $2.4925 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess