EN
  • EN
  • DE

FAN4860UC54X

Part No FAN4860UC54X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.4V 1A 6WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A (Switch) 6-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBoost®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (1.23x0.88)
Family Name FAN4860
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN4860UC54XDKR, FAN4860UC54XTR, FAN4860UC54XCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918895-FAN4860UC54X
Ultra Librarian 3D Model Ultra Librarian FAN4860UC54X CAD Model

Description

ON Semiconductor FAN4860UC54X - Tiny Boost Converter

The ON Semiconductor FAN4860UC54X is a high-efficiency, current-mode, synchronous boost converter that is designed to provide a compact and powerful solution for portable electronics. This device is particularly suitable for applications requiring a small form factor and minimal external components, making it an ideal choice for space-constrained environments.

Key Features

  • High Efficiency: The FAN4860UC54X offers a high conversion efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Output Voltage: With an adjustable output voltage range, this boost converter can be configured to meet the specific requirements of various applications.
  • Low Quiescent Current: The low quiescent current of the device ensures minimal power drain when in standby mode, further extending battery life.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce external component count and improve overall efficiency.
  • Small Package Size: The FAN4860UC54X comes in a tiny 6-bump, 1.225mm x 0.935mm, WLCSP package, which is perfect for portable and wearable devices.

Applications

The versatile nature of the FAN4860UC54X makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Health and Fitness Monitors
  • Other Battery-Powered Devices

Technical Specifications

The FAN4860UC54X operates over a 2.5V to 5.5V input voltage range and can deliver an adjustable output voltage up to 5.25V. It supports a maximum load current of up to 1A, making it capable of powering a diverse array of portable electronics. The device also features over-temperature and over-current protection, ensuring reliable operation under various conditions.

In conclusion, the ON Semiconductor FAN4860UC54X boost converter is a highly efficient, compact, and versatile solution that addresses the power management needs of modern portable devices. Its small footprint and high-performance characteristics make it an excellent choice for designers looking to optimize power in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess