EN
  • EN
  • DE

FAN5059M

Part No FAN5059M
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VRM8.5 1OUT 24SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Controller, Intel VRM8.5
Parts Input Voltage (V) 5V
Voltage - Output 1.3V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOP
Family Part Number FAN5059
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 738222-FAN5059M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN5059M CAD Model

Description

The FAN5059M is a versatile and efficient power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is specifically engineered to cater to the demanding needs of complex digital systems that require stable and reliable power supply solutions.

Key Features

  • High Efficiency: The FAN5059M boasts high-efficiency power conversion, which is crucial for minimizing heat generation and improving system reliability.
  • Integrated Functions: It comes with a host of integrated features such as soft-start, under-voltage lockout (UVLO), and over-current protection (OCP), enhancing the safety and durability of the end application.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility in design.
  • Low External Component Count: The design of FAN5059M allows for a reduced number of external components, which can help in minimizing the overall footprint and cost of the power supply circuit.

Applications

The FAN5059M is ideal for a wide range of applications, including:

  • Computing systems like servers and desktops
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Industrial and medical equipment requiring precise power management

Technical Specifications

With an input voltage range that accommodates various power sources and a programmable switching frequency, the FAN5059M provides designers with a high degree of control over their power supply design. The device is available in a compact package, which is suitable for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FAN5059M is no exception. This product is built to meet stringent industry standards, ensuring long-term performance and dependability in critical applications.

Support and Resources

ON Semiconductor provides comprehensive technical support for the FAN5059M, including datasheets, reference designs, and application notes, to assist engineers in integrating this IC into their designs with ease and confidence.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2562 $51.8926
55+ $1.8512 $101.8160
84+ $1.7934 $150.6456
116+ $1.7355 $201.3180
150+ $1.6777 $251.6550
200+ $1.5041 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess