EN
  • EN
  • DE
  • IT

FAN5640S7X

Part No FAN5640S7X
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR PWM 25MA SC88 / LED Driver IC 2 Output Linear PWM Dimming 25mA SC-88 (SC-70-6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 20V
Voltage - Output -
Current - Output / Channel 25mA
Frequency -
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88 (SC-70-6)
Base Product Number FAN5640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356291-FAN5640S7X
Ultra Librarian 3D Model Ultra Librarian FAN5640S7X CAD Model

Description

ON Semiconductor FAN5640S7X TinyBoost® Regulator

The ON Semiconductor FAN5640S7X is a high-efficiency, TinyBoost® regulator designed to deliver a constant voltage supply while maintaining a compact footprint. This advanced power solution is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

The FAN5640S7X operates over a wide input voltage range, making it suitable for a variety of battery chemistries and configurations. Its high switching frequency allows for the use of small, low-cost external components, reducing the overall solution size and bill of materials cost. The device integrates a synchronous rectifier to enhance efficiency, especially at light loads, which is critical for extending battery life in portable devices.

This TinyBoost regulator features a fixed output voltage, which is factory-set to meet the needs of the specific application it is designed for. The output is tightly regulated, ensuring a stable power supply for sensitive electronics, and it can deliver up to 3A of continuous output current, providing ample power for a range of applications.

With built-in safety features such as over-current protection, over-temperature protection, and under-voltage lockout, the FAN5640S7X ensures reliable operation under various conditions. These protective features not only safeguard the regulator but also the downstream circuitry from potential damage.

The FAN5640S7X comes in a compact 6-pin TSOT-23 package, which is optimized for thermal performance and occupies minimal board space. This makes it an excellent choice for space-constrained applications such as wearables, IoT devices, and portable medical equipment.

In summary, the ON Semiconductor FAN5640S7X TinyBoost regulator is a robust, efficient, and compact power management solution that meets the demands of modern portable electronics. Its high efficiency, small size, and integrated safety features make it an excellent choice for designers looking to optimize their power supply design for battery-operated devices.

You May Also Be Interested in

Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.7517
Zetex Semiconductors
Boost mode DC-DC converter for LED driving with 1A output and current control
Lowest to $26.6831
National Semiconductor (TI)
Need more? Email Us
Diodes Incorporated
Lowest to $3.8627
NXP / Nexperia
Lowest to $7.3050
NXP / Nexperia
Lowest to $4.7527
Toshiba Semiconductor and Storage
Lowest to $0.7917
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
Texas Instruments
Lowest to $0.8411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5562 $66.7440
285+ $0.4564 $130.0740
440+ $0.4422 $194.5680
605+ $0.4278 $258.8190
785+ $0.4136 $324.6760
1,050+ $0.3707 $389.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess