The ON Semiconductor FC18G is a state-of-the-art Power MOSFET designed to meet the high efficiency and reliability standards required in modern power electronic applications. It is a part of ON Semiconductor's expansive portfolio of power management devices, known for their performance and durability.
Key Features:
- Low On-Resistance: The FC18G MOSFET features an exceptionally low on-resistance, which minimizes conduction losses and ensures high efficiency in power conversion applications.
- High Switching Speed: With its fast switching capabilities, the FC18G is well-suited for high-frequency power supplies and converters, reducing switching losses and improving overall performance.
- Robust Thermal Performance: The device is encapsulated in a package that enhances thermal dissipation, allowing it to operate at lower temperatures and ensuring a longer operational lifespan.
- Gate Charge Optimization: The optimized gate charge of the FC18G allows for reduced drive power and further enhances the efficiency of the system it is integrated into.
- High Current Capacity: This MOSFET can handle high current loads, making it ideal for applications requiring significant power throughput.
Applications:
The FC18G is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Automotive Applications
- Renewable Energy Systems
- Power Management Solutions
Product Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
115A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
With its robust design and advanced technology, the ON Semiconductor FC18G Power MOSFET is a reliable choice for engineers and designers looking to enhance the efficiency and performance of their power management systems.