EN
  • EN
  • DE

FCD360N65S3R0

Part No FCD360N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 650 V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)
Manufacturer ON Semiconductor
Series SuperFET® III
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-PAK (TO-252)
Family Name FCD360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCD360N65S3R0OSTR, FCD360N65S3R0-ND, FCD360N65S3R0OSCT, FCD360N65S3R0OSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871547-FCD360N65S3R0
Ultra Librarian 3D Model Ultra Librarian FCD360N65S3R0 CAD Model

Description

The FCD360N65S3R0 from ON Semiconductor is a cutting-edge silicon carbide (SiC) MOSFET that is designed to meet the demanding requirements of high-performance power conversion systems. This MOSFET is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, providing a superior solution for applications requiring high efficiency, fast switching, and reliability.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications with ease, making it ideal for electric vehicle (EV) chargers, solar inverters, and switch mode power supplies.
  • Low On-Resistance: The FCD360N65S3R0 boasts a low on-resistance (R<sub>DS(on)) of just 0.36Ω, which translates to reduced conduction losses and improved overall efficiency in power systems.
  • High-Speed Switching: Thanks to its SiC technology, this MOSFET offers fast switching speeds, which is critical for reducing switching losses in applications such as power inverters and converters.
  • Robustness: It has a high junction temperature capability of up to 150°C, ensuring reliable operation even under extreme conditions.
  • Low Gate Charge: The device features a low total gate charge (Q<sub>G), which minimizes driver losses and simplifies the design of the driving circuit.

Applications

  • Electric Vehicle (EV) Charging Stations
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Power Supplies
  • Energy Storage Systems

Advantages of SiC Technology

ON Semiconductor's FCD360N65S3R0 leverages the advantages of silicon carbide, offering a significant improvement over traditional silicon devices. SiC technology provides higher efficiency, faster switching speeds, and better thermal performance. These features enable designers to reduce system size and weight while enhancing performance, thus paving the way for innovative designs in power electronics.

In conclusion, the FCD360N65S3R0 SiC MOSFET from ON Semiconductor is an exceptional choice for engineers looking to optimize their power conversion systems for efficiency and reliability. Its robust design and advanced material properties make it a pivotal component in the progression towards more energy-efficient electronic solutions.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5129 $50.2580
49+ $2.0619 $101.0331
76+ $1.9974 $151.8024
104+ $1.9330 $201.0320
134+ $1.8686 $250.3924
180+ $1.6753 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess