EN
  • EN
  • DE

FCP125N65S3R0

Part No FCP125N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 24A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 24A (Tc) 181W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FCP125
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCP125N65S3R0OS, FCP125N65S3R0-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871560-FCP125N65S3R0
Ultra Librarian 3D Model Ultra Librarian FCP125N65S3R0 CAD Model

Description

The FCP125N65S3R0 is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of their high-performance portfolio, designed to meet the rigorous demands of modern electronic circuits and power conversion systems.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 125A, the FCP125N65S3R0 can handle high-power applications with ease.
  • High Voltage Threshold: The device has a drain-to-source voltage (VDSS) of 650V, making it suitable for high-voltage applications.
  • Low On-Resistance: Featuring a low RDS(on) of 0.036 Ohms, the MOSFET ensures minimal power loss and improved efficiency in your circuit design.
  • Fast Switching Speed: The fast switching capability of the FCP125N65S3R0 enhances performance in high-frequency power conversion systems.
  • Robust Body Diode: The MOSFET comes with a rugged intrinsic body diode, which provides reliable performance under reverse recovery conditions.

Applications

The FCP125N65S3R0 is an ideal choice for a variety of applications that require high efficiency and power density. Some common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FCP125N65S3R0 has undergone rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. It is designed to deliver long-term reliability for industrial, commercial, and consumer applications where performance and efficiency are paramount.

Environmental Considerations

The FCP125N65S3R0 is also designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment to environmental sustainability makes it an excellent choice for eco-conscious designers and manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4814 $52.2210
36+ $2.8566 $102.8376
55+ $2.7673 $152.2015
75+ $2.6780 $200.8500
97+ $2.5888 $251.1136
130+ $2.3210 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess