EN
  • EN
  • DE

FCPF150N65F

Part No FCPF150N65F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 14.9A TO220F / N-Channel 650 V 14.9A (Tc) 39W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 14.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 150mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 5V @ 2.4mA
Gate Charge (Qg) (Max) @ Vgs 94 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3737 pF @ 100 V
Power Dissipation (Max) 39W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number FCPF150
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 774446-FCPF150N65F
Ultra Librarian 3D Model Ultra Librarian FCPF150N65F CAD Model

Description

The FCPF150N65F is a cutting-edge N-Channel MOSFET manufactured by ON Semiconductor, designed for high-efficiency power conversion applications. This robust semiconductor device is a member of ON Semiconductor's Field Stop II portfolio and is engineered to deliver exceptional performance with a focus on reducing conduction and switching losses.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 150A, the FCPF150N65F can handle high current demands, making it suitable for heavy-duty operations.
  • Low On-Resistance: Featuring an ultra-low on-resistance (RDS(on)) of 65 mOhm, this MOSFET ensures minimal power loss during operation, thereby improving overall efficiency.
  • High Voltage Rating: The 650V drain-to-source voltage (VDS) rating provides a generous safety margin for applications involving high voltage operations.
  • Fast Switching: The device's fast switching capabilities reduce transition losses and improve performance in high-frequency applications.
  • Reduced Gate Charge: A low total gate charge (Qg) contributes to reduced driving losses and enhances the switching performance.
  • Optimized Capacitance Profile: The tailored capacitance profile results in lower switching losses without compromising on the ease of driving the MOSFET.

Applications

The FCPF150N65F is ideal for a variety of applications that demand high efficiency and power density. It is particularly well-suited for:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives
  • Solar inverters
  • Welding equipment

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The FCPF150N65F MOSFET is built with robustness in mind, ensuring stable operation even under harsh conditions. It is compliant with industry standards and undergoes rigorous testing to guarantee performance and durability.

Environmental Compliance

This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing the FCPF150N65F, customers are selecting a device that meets current environmental standards and contributes to the production of greener electronics.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7471 $52.4826
14+ $7.1771 $100.4794
22+ $6.9529 $152.9638
30+ $6.7286 $201.8580
39+ $6.5043 $253.6677
52+ $5.8314 $303.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess