EN
  • EN
  • DE

FCPF165N65S3L1

Part No FCPF165N65S3L1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 19A TO220F-3 / N-Channel 650 V 19A (Tc) 35W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 165mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 1.9mA
Gate Charge (Qg) (Max) @ Vgs 35 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1415 pF @ 400 V
Power Dissipation (Max) 35W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number FCPF165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-FCPF165N65S3L1-OS,ONSONSFCPF165N65S3L1
Standard Package 50
Win Source Part Number 1214449-FCPF165N65S3L1
Ultra Librarian 3D Model Ultra Librarian FCPF165N65S3L1 CAD Model

Description

ON Semiconductor FCPF165N65S3L1 Power MOSFET

The ON Semiconductor FCPF165N65S3L1 is a state-of-the-art power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This N-channel MOSFET is a member of ON Semiconductor's portfolio of power management devices, optimized for fast switching performance and low on-resistance, making it an ideal choice for power conversion and management tasks in modern electronic systems.

Key Features:

  • High Voltage Capability: The FCPF165N65S3L1 is capable of withstanding a drain-source voltage (VDS) of up to 650V, providing a robust solution for high voltage applications.
  • Low On-Resistance: With an RDS(on) of just 165 mΩ, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • High Continuous Current: It supports a high continuous drain current (ID) of 63A, making it suitable for high power density applications that require substantial current carrying capacity.
  • Fast Switching Speed: The device is designed with fast switching in mind, which is crucial for reducing switching losses in power conversion systems.
  • SuperFET III Technology: Utilizing ON Semiconductor's advanced SuperFET III technology, the FCPF165N65S3L1 offers improved performance in terms of lower gate charge and reduced EMI susceptibility.
  • Robust Body Diode: Features a robust and fast body diode, which is critical for handling high-speed switching and reverse recovery operations.

Applications:

The FCPF165N65S3L1 is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC/AC inverters for solar energy systems
  • High-performance computing and server power systems
  • Electric vehicle (EV) charging stations
  • Industrial power supplies and motor drives

Package and Reliability:

Enclosed in a TO-220 FullPak package, the FCPF165N65S3L1 is designed for easy mounting and heat dissipation. This package also offers enhanced isolation and protection features. ON Semiconductor has a reputation for quality and reliability, and this MOSFET is no exception, providing long-term performance and stability in demanding conditions.

Overall, the FCPF165N65S3L1 from ON Semiconductor is a powerful solution for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess