The FDB024N08B is a high-performance N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor. This state-of-the-art MOSFET is engineered to deliver exceptional efficiency, low on-resistance (R<sub>DS(on)), and high switching performance, making it an ideal choice for a wide range of power conversion applications.
Key Features
- High Current Capability: The FDB024N08B is capable of handling continuous drain currents up to 180A, making it suitable for high-power applications.
- Low On-Resistance: With an R<sub>DS(on) of just 2.4mΩ at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
- Fast Switching Performance: The device's optimized gate charge and capacitance profile provide excellent switching performance, which is crucial for reducing switching losses in power converters.
- Robust Thermal Performance: The FDB024N08B comes in an industry-standard TO-263 (D2PAK) package that offers superior thermal resistance, ensuring reliable operation even under high temperature environments.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the overall performance by reducing gate charge and improving ruggedness.
Applications
The FDB024N08B MOSFET is versatile and can be used in various applications, including:
- DC/DC converters
- Power supplies for servers, telecom, and networking equipment
- Synchronous rectification in power converters
- Battery management systems
- Motor drives and inverters
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
80V
Continuous Drain Current (I<sub>D)
180A
Power Dissipation (P<sub>D)
375W
R<sub>DS(on)
2.4mΩ
Operating Temperature Range
-55°C to +175°C
In conclusion, the FDB024N08B from ON Semiconductor represents a blend of efficiency, power, and reliability, suitable for designers looking to optimize their power management solutions.