EN
  • EN
  • DE

FDB075N15A-F085C

Part No FDB075N15A-F085C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Last Time Buy
Base Product Number FDB075
Standard Package 1 pcs
Win Source Part Number 1109502-FDB075N15A-F085C
Ultra Librarian 3D Model Ultra Librarian FDB075N15A-F085C CAD Model

Description

FDB075N15A-F085C N-Channel Power MOSFET by ON Semiconductor

The FDB075N15A-F085C is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of their extensive portfolio of power management devices, tailored to meet the demanding requirements of modern electronic circuits.

Key Features:

  • High Current Capability: The device can handle continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 8.5 mOhm at VGS = 10V, the FDB075N15A-F085C ensures efficient power handling with minimal losses.
  • High Voltage Tolerance: It is designed to withstand drain-source voltages up to 150V, providing a wide safety margin for fluctuating supply conditions.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses and improving overall efficiency in power conversion applications.
  • Robust Thermal Performance: The FDB075N15A-F085C comes in a TO-263 (D2PAK) package that provides excellent thermal performance and is suitable for surface mount technology (SMT).

Applications:

The ON Semiconductor FDB075N15A-F085C is ideal for a wide range of applications that require high efficiency and power density. These include:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Automotive applications
  • Switch mode power supplies (SMPS)

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The FDB075N15A-F085C MOSFET is built to meet rigorous standards ensuring reliability and performance even in harsh conditions. Whether for industrial, automotive, or consumer electronics, this MOSFET is designed to deliver top-notch efficiency and durability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official ON Semiconductor website or contact their local ON Semiconductor sales representative.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess