EN
  • EN
  • DE

FDB9406L-F085

Part No FDB9406L-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 110A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 110A (Tc) 176W (Tj) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FDB9406
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB9406L_F085, FDB9406L_F085-ND, FDB9406L-F085INACTIVE
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871590-FDB9406L-F085
Ultra Librarian 3D Model Ultra Librarian FDB9406L-F085 CAD Model

Description

ON Semiconductor FDB9406L-F085 - PowerTrench® MOSFET

The ON Semiconductor FDB9406L-F085 is a state-of-the-art PowerTrench® MOSFET designed to deliver high performance in power switching applications. This device is a part of ON Semiconductor's portfolio of low-voltage, high-efficiency power MOSFETs that are engineered to minimize on-state resistance and provide superior switching performance.

This MOSFET features a robust and durable design with an R<sub>DS(on) of just 3.3 mΩ at V<sub>GS = 10 V, which ensures low conduction losses and enhances overall efficiency. The FDB9406L-F085 is capable of handling continuous drain currents up to 40 A, making it suitable for high-power applications such as DC/DC converters, motor drives, and power management systems.

The device's PowerTrench® technology is tailored to reduce gate charge (Q<sub>g), which translates to faster switching speeds and reduced power losses during the switching phase. This makes the FDB9406L-F085 an excellent choice for high-frequency applications where efficiency is paramount.

The FDB9406L-F085 comes in a TO-263 (D2PAK) package, which is known for its excellent thermal characteristics, ensuring the MOSFET operates reliably even under high-temperature conditions. The package is also designed for easy mounting on a printed circuit board (PCB), facilitating the design and manufacturing process for engineers.

Key features of the FDB9406L-F085 include:

  • Low R<sub>DS(on) to minimize conduction losses
  • High continuous drain current (I<sub>D) rating of 40 A
  • PowerTrench® technology for reduced gate charge and fast switching
  • TO-263 (D2PAK) package for superior thermal performance
  • 100% avalanche tested for reliability and performance integrity

With its combination of low on-state resistance, high current handling capability, and fast switching performance, the ON Semiconductor FDB9406L-F085 PowerTrench® MOSFET is an ideal solution for designers who require a high-efficiency, reliable MOSFET for their power management and conversion applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0214 $60.6420
70+ $1.6586 $116.1020
110+ $1.6068 $176.7480
150+ $1.5550 $233.2500
195+ $1.5031 $293.1045
260+ $1.3477 $350.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess