EN
  • EN
  • DE

FDB9503L-F085

Part No FDB9503L-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 110A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 10 Weeks
Features P-Channel 40 V 110A (Tc) 333W (Tj) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FDB9503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB9503L-F085INACTIVE, FDB9503L_F085-ND, FDB9503L_F085
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871591-FDB9503L-F085
Ultra Librarian 3D Model Ultra Librarian FDB9503L-F085 CAD Model

Description

ON Semiconductor FDB9503L-F085 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDB9503L-F085 is a high-performance N-channel PowerTrench® MOSFET designed for a wide range of applications, including power supplies, motor drives, and other power management tasks. This MOSFET utilizes ON Semiconductor's advanced PowerTrench technology to deliver superior efficiency, low on-resistance, and high switching speeds, making it an ideal choice for high-performance power conversion systems.

Key Features and Benefits:

  • Low On-Resistance (R<sub>DS(on)): The FDB9503L-F085 boasts an extremely low on-resistance, which results in minimal conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 84 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Switching Speed: The fast switching performance of the FDB9503L-F085 enables efficient operation at high frequencies, which can help to reduce the size and cost of passive components in the circuit.
  • Low Gate Charge (Q<sub>g): A low gate charge facilitates faster switching and reduced driving power, contributing to the overall efficiency of the system.
  • Robust Thermal Performance: The FDB9503L-F085 is encapsulated in a TO-263 (D2PAK) package, which offers excellent thermal characteristics and helps in maintaining performance under high-temperature conditions.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench process is engineered to optimize the device's forward and reverse recovery time, which minimizes losses and noise in power switching applications.

Applications:

  • DC/DC Converters
  • Synchronous Rectification
  • Power Supply for Servers, Desktops, and Notebooks
  • Motor Drives
  • Battery Management Systems
  • Power Tools

The ON Semiconductor FDB9503L-F085 is a testament to the company's commitment to providing innovative solutions that meet the demands of modern power management challenges. With its exceptional efficiency, reliability, and performance, this MOSFET is an excellent choice for engineers and designers seeking to optimize their power systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1050 $52.7850
40+ $2.5477 $101.9080
61+ $2.4681 $150.5541
84+ $2.3885 $200.6340
109+ $2.3088 $251.6592
145+ $2.0700 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,134 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess