EN
  • EN
  • DE

FDC30N20DZ

Part No FDC30N20DZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4.6A SUPERSOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 30 V 4.6A (Ta) 960mW (Ta) Surface Mount SuperSOT™-6
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package SuperSOT™-6
Family Name FDC30N20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number FDC30N20DZOSTR, FDC30N20DZ-ND, FDC30N20DZOSDKR, FDC30N20DZOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918988-FDC30N20DZ
Ultra Librarian 3D Model Ultra Librarian FDC30N20DZ CAD Model

Description

Introducing the FDC30N20DZ MOSFET from ON Semiconductor

The FDC30N20DZ is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to meet the high-efficiency and reliability demands of modern electronic applications. With its advanced features and robust performance, the FDC30N20DZ is an ideal choice for power management tasks in a variety of sectors, including computing, automotive, consumer electronics, and industrial systems.

Key Features of the FDC30N20DZ:

  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses, making it highly efficient for power-intensive applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) rating of up to 30A, this MOSFET can handle high current flows, suitable for a wide range of power applications.
  • High Voltage Tolerance: The FDC30N20DZ can withstand drain-to-source voltages (V<sub>DSS) of up to 200V, providing a comfortable margin for applications that experience voltage spikes or surges.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which enhances its switching performance, leading to lower switching losses and improved overall efficiency.
  • Fast Switching Speed: The MOSFET is designed for fast switching, which is critical for reducing energy loss in power conversion systems.
  • TO-252 (DPAK) Package: The compact and thermally efficient TO-252 (DPAK) package ensures that the FDC30N20DZ can be easily integrated into various circuit designs without compromising on performance.

Applications:

The FDC30N20DZ is versatile and can be used in a myriad of applications, including:

  • DC-DC converters
  • Pulse Width Modulation (PWM) circuits
  • Power supplies for servers, telecom, and networking equipment
  • Motor drives and inverters
  • Automotive applications, such as electric power steering and DC/AC converters

ON Semiconductor's FDC30N20DZ MOSFET is a highly reliable component that offers efficiency, durability, and performance, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess