EN
  • EN
  • DE

FDD4243-F085P

Part No FDD4243-F085P
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 14A TO252  /  P-Channel 40 V 14A (Tc) 50W (Tc) Surface Mount TO-252AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, PowerTrench®
Package Tape & Reel (TR)
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 44mOhm @ 6.7A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 29 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1550 pF @ 20 V
Power Dissipation (Max) 50W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FDD424
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2832-FDD4243-F085P-488
Standard Package 2,500
Win Source Part Number 1129960-FDD4243-F085P
Ultra Librarian 3D Model Ultra Librarian FDD4243-F085P CAD Model

Description

The ON Semiconductor FDD4243-F085P is a high-performance PowerTrench® MOSFET designed to deliver exceptional power efficiency and reliability for a wide range of applications. This advanced semiconductor device is engineered to meet the rigorous demands of modern electronic circuits, providing designers with an optimal solution for power management tasks.

Key Features

  • Low On-Resistance: The FDD4243-F085P boasts an extremely low on-resistance (R<sub>DS(on)), which reduces power loss and improves overall efficiency when conducting electricity.
  • High Current Capability: This MOSFET is capable of handling high currents, making it suitable for demanding applications that require robust power delivery.
  • Fast Switching Speed: With its fast switching characteristics, the FDD4243-F085P minimizes switching losses and is ideal for high-frequency power converters and other applications where speed is critical.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for reduced voltage drop and lower power dissipation.

Applications

The versatility of the FDD4243-F085P MOSFET makes it well-suited for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive systems
  • Switching regulators
  • Battery management systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 40V Continuous Drain Current (I<sub>D) 50A Power Dissipation (P<sub>D) 88W Operating Temperature Range -55°C to +175°C

With its robust construction and state-of-the-art technology, the ON Semiconductor FDD4243-F085P MOSFET is an exceptional choice for designers looking to optimize their power management systems with a reliable, high-performance component.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4096 $51.2000
265+ $0.3832 $101.5480
410+ $0.3700 $151.7000
585+ $0.3436 $201.0060
760+ $0.3304 $251.1040
950+ $0.3172 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,050 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess