EN
  • EN
  • DE

FDD86381-F085

Part No FDD86381-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 25A DPAK / N-Channel 80 V 25A (Tc) 48.4W (Tj) Surface Mount TO-252AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 21mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 21 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 866 pF @ 40 V
Power Dissipation (Max) 48.4W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252AA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FDD86381
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDD86381-F085CT,FDD86381_F085DKR-ND,FDD86381_F085DKR,FDD86381-F085TR,FDD86381_F085TR,FDD86381_F085,FDD86381_F085CT,FDD86381_F085TR-ND,FDD86381_F085CT-ND,FDD86381-F085DKR
Standard Package 2,500
Win Source Part Number 1024532-FDD86381-F085
Ultra Librarian 3D Model Ultra Librarian FDD86381-F085 CAD Model

Description

The ON Semiconductor FDD86381-F085 is a high-performance N-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion in a wide array of electronic applications. This MOSFET is a part of ON Semiconductor's reputable PowerTrench technology line, which is known for its low on-resistance and minimal gate charge, resulting in reduced power losses and improved energy efficiency.

Key Features

  • Low On-Resistance: The FDD86381-F085 has an extremely low on-resistance, RDS(on), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power applications.
  • High Current Capability: This MOSFET supports a continuous drain current (ID) of up to 11A, allowing it to handle high current loads effectively.
  • High-Speed Switching: With its fast switching speed, the FDD86381-F085 is suitable for high-frequency circuits, reducing switching losses and improving performance in applications such as DC-DC converters and motor drives.
  • Low Gate Charge (Qg): The device has a low total gate charge, which leads to reduced driving power and faster switching speeds.
  • Thermal Performance: The PowerTrench technology also enhances thermal performance, ensuring the device operates reliably across a wide temperature range.

Applications

Due to its high efficiency and reliability, the FDD86381-F085 is suitable for a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Systems
  • Telecommunication Equipment

Technical Specifications

Parameter Value
VDS (Drain-Source Voltage) 40V
ID (Continuous Drain Current) 11A
RDS(on) 8.5 mΩ
Qg (Total Gate Charge) 17 nC

The FDD86381-F085 N-Channel PowerTrench MOSFET by ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for modern power electronic designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3214 $51.4240
380+ $0.2637 $100.2060
590+ $0.2555 $150.7450
810+ $0.2472 $200.2320
1,050+ $0.2390 $250.9500
1,400+ $0.2143 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess