EN
  • EN
  • DE

FDMA3027PZ

Part No FDMA3027PZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 3.3A 6MICROFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 P-Channel (Dual) 30V 3.3A 700mW Surface Mount 6-MicroFET (2x2)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-VDFN Exposed Pad
Case / Package 6-MicroFET (2x2)
Family Name FDMA3027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number FDMA3027PZ-ND, FDMA3027PZTR, FDMA3027PZDKR, FDMA3027PZCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919009-FDMA3027PZ
Ultra Librarian 3D Model Ultra Librarian FDMA3027PZ CAD Model

Description

ON Semiconductor FDMA3027PZ: PowerTrench® MOSFET

The FDMA3027PZ is a high-performance, PowerTrench® MOSFET brought to you by ON Semiconductor, a company renowned for its innovation in energy-efficient electronics. This device is specifically designed to maximize power efficiency and reliability, making it an ideal choice for power management applications.

The FDMA3027PZ MOSFET operates in a P-Channel mode with a -30 V drain-source voltage (Vds), which provides an excellent solution for switching applications that require a low on-resistance and high switching speed. The device features a maximum continuous drain current (Id) of -13 A, ensuring that it can handle significant power without overheating or failing.

One of the key benefits of the FDMA3027PZ is its PowerTrench® technology, which is engineered to optimize the trade-off between on-resistance and capacitance. This technology results in reduced gate charge (Qg), lower power dissipation, and better efficiency, which is crucial for battery-powered devices and energy-sensitive systems.

The MOSFET comes in a compact 8-Pin Power 33 package, which not only saves valuable board space but also enhances thermal performance due to its power dissipation capabilities. The FDMA3027PZ is also RoHS compliant, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

This device is characterized by its ruggedness and high-performance attributes, such as a fast switching speed and a low threshold voltage, which make it suitable for a variety of applications, including load switch, power conversion, and motor control circuits. The FDMA3027PZ is also equipped with an integrated diode, which provides body-drain diode protection, further enhancing its reliability.

In summary, the ON Semiconductor FDMA3027PZ is a versatile and efficient P-Channel MOSFET that offers designers a compact, high-performance solution for their power management needs. Its advanced features and robust design ensure that it can meet the requirements of even the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess