EN
  • EN
  • DE

FDMA410NZT

Part No FDMA410NZT
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 9.5A 6MICROFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features N-Channel 9.5A (Ta) 2.4W (Ta) Surface Mount
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Family Name FDMA410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMA410NZTOSCT, FDMA410NZTOSTR, FDMA410NZTOSDKR, FDMA410NZT-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919010-FDMA410NZT
Ultra Librarian 3D Model Ultra Librarian FDMA410NZT CAD Model

Description

ON Semiconductor FDMA410NZT - PowerTrench® MOSFET

The FDMA410NZT from ON Semiconductor is a highly efficient, single N-Channel PowerTrench® MOSFET designed for a wide range of applications. This compact and powerful component is engineered to deliver optimal performance with a focus on energy efficiency and reliability, making it an excellent choice for designers looking to improve their power management systems.

Key Features

  • Low On-Resistance: The FDMA410NZT boasts an extremely low on-resistance (R<sub>DS(on)), which translates to minimal power loss during operation and enhances overall efficiency.
  • High Current Capability: This MOSFET can handle high currents, making it suitable for demanding applications that require robust power handling capabilities.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology ensures that the device operates with a low gate charge and reduced switching losses, which is crucial for high-frequency power switching applications.
  • Small Footprint: The FDMA410NZT comes in a compact 3x3 mm package, which allows for a smaller PCB layout and is ideal for space-constrained applications.

Applications

The versatility of the FDMA410NZT MOSFET makes it suitable for a broad range of applications, including:

  • DC-DC converters
  • Battery management systems
  • Power supplies for computers and servers
  • Load switches
  • Motor control circuits

Technical Specifications

The FDMA410NZT features a drain-source voltage (V<sub>DS) of 30V, a continuous drain current (I<sub>D) of 13A, and a power dissipation (P<sub>D) of 2.5W. Its fast switching speed and robust thermal performance make it a reliable choice for high-efficiency power designs.

ON Semiconductor's commitment to quality is evident in the FDMA410NZT, which is designed to meet the rigorous demands of modern electronic devices. With its combination of low on-resistance, high current capability, and PowerTrench® technology, this MOSFET is an excellent choice for designers seeking a high-performance power switching solution.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess