EN
  • EN
  • DE

FDMC2D8N025S

Part No FDMC2D8N025S
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 124A POWER33  /  N-Channel 25 V 124A (Tc) 47W (Tc) Surface Mount Power33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 124A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.9mOhm @ 28A, 10V
Vgs(th) (Max) @ Id 3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 63 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 4615 pF @ 13 V
Power Dissipation (Max) 47W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package Power33
Package / Case 8-PowerWDFN
Base Product Number FDMC2D8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDMC2D8N025SOSTR,FDMC2D8N025S-ND,FDMC2D8N025SOSDKR,FDMC2D8N025SOSCT
Standard Package 3,000
Win Source Part Number 1058808-FDMC2D8N025S
Ultra Librarian 3D Model Ultra Librarian FDMC2D8N025S CAD Model

Description

ON Semiconductor FDMC2D8N025S N-Channel PowerTrench® MOSFET

The ON Semiconductor FDMC2D8N025S is a high-performance, N-channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a part of ON Semiconductor's extensive MOSFET portfolio, offering designers a compact, low-resistance, and high-efficiency solution for their circuit designs.

The FDMC2D8N025S boasts a 25V drain-to-source voltage (V<sub>DS), making it suitable for various low-voltage operations. It is also characterized by a low on-resistance of just 2.8mΩ at a gate drive of 10V (R<sub>DS(on)), which significantly reduces conduction losses and improves overall system efficiency. With a continuous drain current (I<sub>D) of 15A, this MOSFET can handle high current loads while maintaining stability and reliability.

This device comes in a compact 3mm x 3mm MLP package, which not only saves space on the PCB but also offers excellent thermal performance. The FDMC2D8N025S is optimized for synchronous rectification in DC/DC converters, which is critical for applications such as power supplies, computing, and telecommunications equipment.

The FDMC2D8N025S also features fast switching speeds, which is essential for reducing switching losses in PWM applications. This characteristic, combined with the low gate charge (Q<sub>G), facilitates high-efficiency power conversion in high-frequency circuits. Furthermore, the device is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

ON Semiconductor's commitment to quality is evident in the FDMC2D8N025S, with its robust and durable design that ensures a long operational life even under demanding conditions. Whether it's for power management in portable devices, motor control circuits, or power supply designs, the FDMC2D8N025S is a reliable choice for engineers looking to optimize their power systems.

With its combination of low on-resistance, high current capability, and fast switching performance, the FDMC2D8N025S from ON Semiconductor represents a state-of-the-art solution for power-efficient designs.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess