EN
  • EN
  • DE

FDMC8032L

Part No FDMC8032L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 7A 8-MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 7A 1.9W Surface Mount 8-Power33 (3x3)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-Power33 (3x3)
Family Name FDMC8032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMC8032LDKR, FDMC8032LTR, FDMC8032LCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871646-FDMC8032L
Ultra Librarian 3D Model Ultra Librarian FDMC8032L CAD Model

Description

The FDMC8032L from ON Semiconductor is a cutting-edge, integrated PowerTrench® MOSFET that is designed to deliver high efficiency and power density in a compact package. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry, particularly in power management applications.

Key Features

  • Optimized PowerTrench® Technology: The FDMC8032L utilizes ON Semiconductor's proprietary PowerTrench® technology, which enables the MOSFET to achieve low gate charge and low power dissipation, resulting in improved switching performance and higher efficiency.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it suitable for demanding applications that require robust power handling capabilities.
  • Low RDS(on): The FDMC8032L boasts a low on-resistance, which minimizes conduction losses and helps to maximize energy efficiency in the system.
  • 8-MLP Package: Housed in an 8-MLP (Molded Leadless Package), the FDMC8032L occupies a minimal footprint on the PCB, which is ideal for space-constrained applications.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Regulation

Product Specifications

Parameter Value
VDS (Drain-Source Voltage) 30V
ID (Continuous Drain Current) 18A
RDS(on) 8.5mΩ
Package 8-MLP

Overall, the FDMC8032L is a highly reliable and efficient solution for a wide range of power management applications. Its advanced technology and compact form factor make it an excellent choice for engineers looking to optimize their designs for performance and space savings.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9054 $54.3240
135+ $0.7429 $100.2915
210+ $0.7197 $151.1370
290+ $0.6965 $201.9850
375+ $0.6732 $252.4500
500+ $0.6036 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,788 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess