EN
  • EN
  • DE

FDMF5826DC

Part No FDMF5826DC
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description FDMF5826DC-Smart Power Stage (SPS) Module with Integrated Temperature Monitor | IC SPS HALF-BRIDGE DRVR 31PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology UMOS
Rds On 470mOhm LS, 680mOhm HS
Current - Output / Channel 60A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Latch Function, Status Flag
Fault Protection Over Temperature, UVLO
Mounting Style SMD
Manufacturer Package 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173826-FDMF5826DC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMF5826DC CAD Model

Description

The FDMF5826DC is a highly integrated power stage module designed by ON Semiconductor, renowned for its efficiency and reliability in power management applications. This state-of-the-art module is part of ON Semiconductor's comprehensive portfolio of power solutions that cater to a wide range of electronic devices, particularly those requiring a compact form factor without compromising performance.

Key Features

  • High-Efficiency Power Conversion: The FDMF5826DC boasts a high level of efficiency, which is crucial for reducing heat generation and improving system performance.
  • Integrated Driver and MOSFETs: This module includes a driver IC along with high- and low-side MOSFETs, providing a complete power stage solution that simplifies design and reduces component count.
  • Optimized for Fast Switching: The device is designed to handle fast switching frequencies, which is essential for modern high-performance applications.
  • PowerTrench® MOSFET Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the module's performance by providing low gate charge and low on-resistance, leading to reduced switching and conduction losses.
  • Multi-Phase Capability: It can be used in multi-phase configurations, making it suitable for high-current applications such as CPUs, GPUs, and other power-intensive processors.

Applications

The FDMF5826DC is versatile and can be utilized in a variety of applications, including:

  • Desktop and Notebook Computers
  • Graphics Cards (GPUs)
  • Memory Power Supplies
  • Point of Load (POL) Modules
  • DC-DC Converters

Technical Specifications

With a compact 6x6mm² PQFN package, the FDMF5826DC is designed to fit into tight spaces while providing robust power delivery. Its operating temperature range from -40°C to +125°C ensures reliability across various environmental conditions. The module supports a wide input voltage range, accommodating different system requirements.

Conclusion

The FDMF5826DC from ON Semiconductor represents a leap forward in power management technology. By integrating essential components into a single module, it provides designers with a reliable and efficient solution that streamlines the design process and accelerates time-to-market for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess