EN
  • EN
  • DE

FDMS2D5N08C

Part No FDMS2D5N08C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 166A POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features N-Channel 80 V 166A (Tc) 138W (Tc) Surface Mount Power56
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package Power56
Family Name FDMS2D5
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919037-FDMS2D5N08C
Ultra Librarian 3D Model Ultra Librarian FDMS2D5N08C CAD Model

Description

The ON Semiconductor FDMS2D5N08C is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. This MOSFET utilizes advanced PowerTrench technology to deliver superior switching performance with low gate charge and low on-resistance.

Key Features

  • Low On-Resistance: The FDMS2D5N08C features an exceptionally low on-resistance (R<sub>DS(on)) of 8.4 mΩ at V<sub>GS = 10 V, which enhances overall efficiency by minimizing conduction losses.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 14 A, this MOSFET can handle significant power, making it suitable for high-power applications.
  • PowerTrench® Technology: The utilization of PowerTrench technology ensures optimal power density and reduced switching losses, leading to improved power efficiency and thermal performance.
  • Low Gate Charge: The device has a low total gate charge (Q<sub>g) which results in faster switching speeds and reduced switching losses, beneficial for high-frequency applications.
  • High Performance Packaging: Encased in a compact 8-Pin Power 56 package, the FDMS2D5N08C offers excellent thermal resistance and a small footprint, ideal for space-constrained applications.

Applications

The FDMS2D5N08C is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Computing and server power systems

Technical Specifications

Parameter Value R<sub>DS(on) 8.4 mΩ I<sub>D 14 A Q<sub>g 19.5 nC Package Power 56

With its robust construction and cutting-edge technology, the ON Semiconductor FDMS2D5N08C N-Channel PowerTrench® MOSFET is an excellent choice for designers looking to enhance power efficiency and performance in their electronic designs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8311 $50.9598
44+ $2.3230 $102.2120
67+ $2.2504 $150.7768
92+ $2.1778 $200.3576
119+ $2.1052 $250.5188
159+ $1.8874 $300.0966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess