EN
  • EN
  • DE

2SC3902S

Part No 2SC3902S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor | TRANS NPN 160V 1.5A TO126ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) at Ib, Ic 450mV at 50mA, 500mA
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 100mA, 5V
Maximum Power 1.5W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-126ML
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1125539-2SC3902S
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3902S CAD Model

Description

2SC3902S Transistor by ON Semiconductor

The 2SC3902S is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored for use in a variety of applications, including power management, signal processing, and amplification tasks across a broad range of electronic circuits.

Key Features

  • High Current Capacity: The 2SC3902S is capable of handling high current levels, making it suitable for power switching applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which ensures high efficiency and reduces power losses during operation.
  • Fast Switching Speeds: Designed for rapid switching, this transistor is ideal for high-frequency operations.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2SC3902S can maintain stability and performance over a wide temperature range.

Applications

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Signal amplification stages

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (Vceo) 20V Collector Current (Ic) 1A Power Dissipation (Pd) 900mW DC Current Gain (hFE) 100 to 320 Operating Temperature Range -55°C to +150°C

The 2SC3902S transistor is housed in a compact package, which allows for easy integration into various circuit designs without compromising on power or performance. ON Semiconductor's commitment to quality ensures that each 2SC3902S transistor meets the highest standards for reliability and performance. Whether for industrial, commercial, or consumer electronics, the 2SC3902S from ON Semiconductor is a versatile choice for designers seeking a robust and efficient transistor solution.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess