EN
  • EN
  • DE

MCH3211-TL-E

Part No MCH3211-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 3A 10V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 830524-MCH3211-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3211-TL-E CAD Model

Description

The MCH3211-TL-E is a high-quality P-Channel MOSFET produced by ON Semiconductor, a leading provider in the semiconductor industry. This MOSFET is designed to offer efficient power management and switching capabilities for a wide range of applications. Its compact SOT-23 package makes it an ideal choice for space-constrained applications while providing excellent thermal performance.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: SOT-23, a small and efficient surface-mount package
  • Drain-Source Voltage (Vdss): -20V, providing a good balance between performance and robustness
  • Current - Continuous Drain (Id) @ 25°C: -3A, which is suitable for handling moderate power levels
  • Rds On (Max) @ Id, Vgs: 95 mOhm @ -1.5A, -4.5V, ensuring low on-resistance for higher efficiency
  • Gate Charge (Qg) (Max) @ Vgs: 4.5nC @ -4.5V, which contributes to fast switching performance
  • Threshold Voltage (Vgs th) (Max) @ Id: -1V @ -250µA, allowing for low-voltage operation
  • Input Capacitance (Ciss) (Max) @ Vds: 220pF @ -10V, indicating the ease of driving the gate
  • Operating Temperature: -55°C to 150°C, ensuring reliability across a wide temperature range

Applications

The MCH3211-TL-E is versatile for use in various applications, including but not limited to:

  • Power Management Circuits
  • Load/Line Switching
  • Battery Protection
  • DC/DC Converters
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MCH3211-TL-E MOSFET is built with stringent quality control processes, ensuring high reliability and performance consistency for the end-user. With its robust design and ON Semiconductor's reputation for quality, this MOSFET is a dependable choice for designers looking to enhance their electronic designs.

Note: For detailed specifications, application notes, and safety information, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8203 $63.7105
80+ $1.4934 $119.4720
120+ $1.4472 $173.6640
170+ $1.3999 $237.9830
215+ $1.3537 $291.0455
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess