EN
  • EN
  • DE

FDMS86183

Part No FDMS86183
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 51A 8PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 100 V 51A (Tc) 63W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS86183DKR, FDMS86183TR, FDMS86183CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871665-FDMS86183
Ultra Librarian 3D Model Ultra Librarian FDMS86183 CAD Model

Description

The ON Semiconductor FDMS86183 is a cutting-edge PowerTrench® MOSFET designed to deliver high-performance power conversion in modern electronics. This advanced component is engineered for efficiency and reliability, making it an ideal choice for a wide range of applications, including synchronous buck converters, point of load modules, and high-density power systems.

Key Features:

  • Low RDS(on): The FDMS86183 boasts an exceptionally low on-resistance, minimizing conduction losses and improving overall efficiency.
  • High Current Capability: With its ability to handle high currents, this MOSFET can easily meet the demands of power-intensive applications.
  • Fast Switching Performance: The fast switching speeds of the FDMS86183 reduce switching losses and enable high-frequency operation, which is crucial for compact and efficient power supplies.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the device for low gate charge and capacitance, further enhancing its performance.
  • Thermal Management: The MOSFET's design includes a robust thermal management system, ensuring reliable operation even under high-temperature conditions.

Specifications:

Parameter Value
Drain-to-Source Voltage (VDSS) 100V
Continuous Drain Current (ID) 150A
Power Dissipation (PD) 8.2W
RDS(on) Max @ VGS = 10V 1.8mΩ
Operating Temperature Range -55°C to +150°C

The FDMS86183 is also housed in a compact 5x6mm Power 56 package, which provides a space-saving solution without compromising performance. This package is optimized for automated assembly processes, ensuring ease of integration into various electronic assemblies.

Whether you're designing power supplies for computer servers, telecommunications equipment, or industrial systems, the FDMS86183 from ON Semiconductor offers the efficiency, reliability, and performance required for today's demanding power applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4621 $51.1735
75+ $1.3696 $102.7200
115+ $1.3233 $152.1795
165+ $1.2308 $203.0820
215+ $1.1845 $254.6675
265+ $1.1383 $301.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess