EN
  • EN
  • DE

FDMS86252L

Part No FDMS86252L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 4.4A 8PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 23 Weeks
Features N-Channel 150 V 4.4A (Ta) 2.5W (Ta), 50W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS86252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS86252LCT, FDMS86252LTR, FDMS86252LDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919047-FDMS86252L
Ultra Librarian 3D Model Ultra Librarian FDMS86252L CAD Model

Description

ON Semiconductor FDMS86252L PowerTrench® MOSFET

The ON Semiconductor FDMS86252L is a cutting-edge PowerTrench® MOSFET designed to deliver high efficiency and power density in a variety of applications. This power MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, which are engineered to meet the stringent requirements of modern electronic designs. The FDMS86252L is particularly suitable for synchronous rectification in DC/DC converters and high-frequency circuits, including point of load (POL) modules, server and telecom power supplies, and other power management tasks.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: Its fast switching capabilities reduce switching losses, contributing to better performance in high-frequency applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the device's performance by optimizing the MOSFET's cell structure for reduced gate charge and capacitance.
  • Robust Thermal Performance: The FDMS86252L features an advanced package design that provides excellent thermal performance, ensuring reliability even under high power and temperature conditions.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode further enhances efficiency by reducing the body diode conduction losses typically associated with standard MOSFETs.

Applications

  • DC/DC Converters
  • Point of Load (POL) Modules
  • Server and Telecom Power Supplies
  • Motor Drives
  • Battery Management Systems

The FDMS86252L is housed in a compact 8-pin Power 56 package, which not only saves space but also simplifies the PCB layout. Its low-profile and leadless design make it an excellent choice for applications where space is at a premium. With its combination of high-performance features and ON Semiconductor's reputation for quality, the FDMS86252L is a reliable and efficient solution for designers looking to optimize their power management systems.

For detailed specifications and application support, ON Semiconductor provides comprehensive datasheets and technical documentation, ensuring that design engineers have all the necessary information to integrate the FDMS86252L into their projects successfully.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0153 $50.7650
110+ $0.9511 $104.6210
165+ $0.9189 $151.6185
235+ $0.8547 $200.8545
305+ $0.8226 $250.8930
380+ $0.7904 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess