EN
  • EN
  • DE

LM385B1

Part No LM385B1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 298933-LM385B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385B1 CAD Model

Description

ON Semiconductor LM385B1: Precision Micropower Voltage Reference

The LM385B1 from ON Semiconductor is a staple in precision voltage reference technology, designed for applications requiring a stable and low-power voltage source. This device is meticulously engineered to provide a fixed voltage of 1.235 volts with an impressive stability over a wide range of operating conditions.

Key Features:

  • Low Dynamic Impedance: The dynamic impedance of the LM385B1 is less than 1 ohm, ensuring minimal variance in output voltage with changes in load conditions, which is critical for stable operation in a variety of circuits.
  • Wide Operating Current: This component operates efficiently within a broad range of currents, from as low as 20 µA to up to 20 mA, making it highly versatile for different power requirements.
  • High Precision: The LM385B1 offers a tight output voltage tolerance, ensuring precision across its operational lifespan and making it suitable for critical applications where exact voltage levels are paramount.
  • Extended Temperature Range: Designed to perform reliably across a temperature range of -40°C to +85°C, the LM385B1 is an excellent choice for systems exposed to varying environmental conditions.

Applications:

The LM385B1 is ideal for an array of applications, including but not limited to:

  • Battery-powered equipment
  • Portable instrumentation
  • Analog and digital electronics
  • Power supplies
  • Consumer electronics

Package and Quality:

ON Semiconductor's commitment to quality is evident in the LM385B1, which is available in a compact TO-92 package, making it easy to integrate into various circuit designs. The device is also available in other package options to suit different assembly requirements. Furthermore, the LM385B1 complies with stringent industry standards, ensuring reliability and performance consistency.

Whether you're designing a new system or looking to enhance an existing one, the LM385B1 from ON Semiconductor offers the precision, stability, and reliability needed to meet your voltage reference requirements.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess