EN
  • EN
  • DE

FDMT80040DC

Part No FDMT80040DC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 420A 8PQFN / N-Channel 40 V 420A (Tc) 156W (Tc) Surface Mount 8-Dual Cool™88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 420A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 0.56mOhm @ 64A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 338 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 26110 pF @ 20 V
Power Dissipation (Max) 156W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-Dual Cool™88
Case / Package 8-PowerVDFN
Base Product Number FDMT80040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMT80040DC-ND,FDMT80040DCOSTR,FDMT80040DCOSDKR,FDMT80040DCOSCT
Standard Package 3,000
Win Source Part Number 1325376-FDMT80040DC
Ultra Librarian 3D Model Ultra Librarian FDMT80040DC CAD Model

Description

ON Semiconductor FDMT80040DC Power MOSFET

The ON Semiconductor FDMT80040DC is a state-of-the-art Power MOSFET designed for high-efficiency power conversion applications. Built using ON Semiconductor's advanced PowerTrench technology, this device delivers exceptional performance in a compact and robust package, making it an ideal choice for engineers looking to enhance their power management systems.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The FDMT80040DC boasts a very low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Current Capacity: This MOSFET is capable of handling a continuous drain current (I<sub>D), providing ample current for a wide range of applications.
  • High Switching Speed: With fast switching capabilities, the FDMT80040DC minimizes switching losses, which is critical for high-frequency power supplies and other demanding applications.
  • Low Gate Charge (Q<sub>g): The device features a low gate charge that ensures low switching energy and faster switching performance.
  • Optimized Gate Drive: The gate drive requirements are engineered to be compatible with standard drive voltages, simplifying the design of the gate drive circuitry.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Inverters
  • Battery Management Systems
  • Renewable Energy Systems

The FDMT80040DC comes in a compact 8x8 mm² PQFN package, which not only saves space but also ensures excellent thermal performance. The package is designed to minimize parasitic inductances and resistances, further enhancing the device's performance.

ON Semiconductor has a reputation for producing reliable and high-quality components, and the FDMT80040DC is no exception. It is designed to meet the stringent requirements of modern electronic systems, providing designers with a versatile and efficient power MOSFET solution. Whether you're developing power supplies, motor controllers, or energy-efficient inverters, the FDMT80040DC offers the performance and reliability that today's applications demand.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1042 $54.6252
14+ $7.4701 $104.5814
21+ $7.2367 $151.9707
29+ $7.0033 $203.0957
37+ $6.7698 $250.4826
50+ $6.0695 $303.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess