EN
  • EN
  • DE

FDS4675-F085

Part No FDS4675-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 11A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features 40 V
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Part Status Obsolete
Family Name FDS46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDS4675F085, FDS4675_F085CT, FDS4675_F085DKR-ND, FDS4675-F085DKR, FDS4675-F085TR, FDS4675_F085TR-ND, FDS4675_F085, FDS4675-F085CT, FDS4675_F085CT-ND, FDS4675_F085TR, FDS4675_F085DKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849126-FDS4675-F085
Ultra Librarian 3D Model Ultra Librarian FDS4675-F085 CAD Model

Description

The FDS4675-F085 is a high-performance P-Channel PowerTrench® MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low power losses. This advanced power MOSFET is ideal for a wide range of applications, including load switch, power supply, and battery management systems.

Key Features:

  • Low R<sub>DS(on): This device offers a very low on-state resistance, which minimizes conduction losses, improving overall efficiency and reducing heat generation.
  • High Current Capability: With a continuous drain current of up to 6.5A, the FDS4675-F085 is capable of handling high current loads, making it suitable for demanding applications.
  • High Voltage Tolerance: It can withstand drain-source voltages up to -30V, providing a margin of safety for applications subject to voltage spikes or surges.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process enables the MOSFET to achieve low gate charge and capacitance, leading to faster switching speeds and reduced switching losses.
  • Thermal Management: The device comes in a thermally efficient package that helps to dissipate heat effectively, ensuring reliable operation even under high power conditions.

Applications:

  • Power Supply Circuits
  • Battery Management Systems
  • DC-DC Converters
  • Load Switching
  • Portable Devices

Product Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) -30V Continuous Drain Current (I<sub>D) 6.5A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) 20 mΩ

The FDS4675-F085 is a robust and reliable solution for designers looking to enhance the efficiency and performance of their power management systems. Its advanced features and proven PowerTrench® technology make it a top choice for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1978 $53.9010
105+ $0.9829 $103.2045
160+ $0.9521 $152.3360
220+ $0.9214 $202.7080
285+ $0.8907 $253.8495
380+ $0.7986 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess