The FDZ206P_NL from ON Semiconductor is a high-performance, P-Channel PowerTrench® MOSFET designed to deliver efficient power management and control in a wide range of applications. This advanced MOSFET is characterized by its low on-resistance and minimal power loss, making it an ideal choice for portable and power-sensitive devices.
Key Features:
- Low On-Resistance: The FDZ206P_NL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Power Efficiency: With its PowerTrench® technology, it provides superior power efficiency, which is crucial for extending battery life in portable devices.
- Compact Footprint: The MOSFET comes in a compact 1.6 x 1.6 mm WL-CSP package, making it suitable for space-constrained applications.
- Advanced Packaging: The chip-scale packaging allows for excellent thermal performance and a low profile, which is beneficial for slim and sleek product designs.
- RoHS Compliant: The FDZ206P_NL is fully RoHS compliant, ensuring that it meets current environmental standards and restrictions on hazardous substances.
Applications:
The versatility of the FDZ206P_NL makes it an excellent choice for a variety of applications, including:
- Power management for portable devices such as smartphones and tablets
- DC/DC conversion circuits
- Load switching
- Battery protection and management systems
- Energy-efficient power supplies
Technical Specifications:
Parameter
Value
V<sub>DS
-20V
V<sub>GS
±8V
I<sub>D
-3A
R<sub>DS(on)
38mΩ
Package
WL-CSP
In conclusion, the ON Semiconductor FDZ206P_NL P-Channel PowerTrench® MOSFET is a highly efficient, reliable, and versatile component suitable for a diverse array of electronic applications. Its cutting-edge features and compact design make it a valuable asset for any power-sensitive and space-limited design.