EN
  • EN
  • DE

FGA50N60LS

Part No FGA50N60LS
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT | IGBT 600V 100A 240W TO3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) at Vge, Ic 1.8V at 15V, 50A
Maximum Power 240W
Switching Energy 1.1mJ (on), 3.2mJ (off)
Input Type Standard
Gate Charge 167nC
Td (on/off) at 25°C 54ns/146ns
Test Condition 300V, 50A, 5.9Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1174163-FGA50N60LS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGA50N60LS CAD Model

Description

ON Semiconductor FGA50N60LS IGBT Overview

The FGA50N60LS from ON Semiconductor is a high-performance Insulated Gate Bipolar Transistor (IGBT) that combines innovative design and cutting-edge technology to offer superior efficiency and reliability. This IGBT is designed for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter welding machines, and general-purpose inverters.

Key Features

  • High Current Capability: The FGA50N60LS is capable of handling continuous collector currents up to 50A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.8V, this IGBT ensures minimal power loss and increased efficiency during operation.
  • High Input Impedance: This characteristic simplifies the drive circuitry and reduces the overall system cost.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a fast and soft recovery diode ensures that the device can handle the switching transients effectively, further enhancing performance and reliability.

Advanced Technology

The FGA50N60LS incorporates ON Semiconductor's proprietary Field Stop Trench technology, which optimizes the device for low conduction and switching losses without compromising on the short-circuit capability. This technology enables the device to operate at higher frequencies, which can be beneficial in reducing the size and cost of components such as inductors, capacitors, and heat sinks.

Thermal and Mechanical Performance

With an operating junction temperature range from -55°C to +150°C, the FGA50N60LS is built to withstand harsh environments and maintain performance under extreme conditions. The device is packaged in a TO-3P, which is known for its excellent thermal characteristics and mechanical durability.

Applications

  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Inverter Welding Machines
  • Solar Inverters
  • General Purpose Inverters

Overall, the FGA50N60LS from ON Semiconductor represents a robust and efficient solution for designers looking to improve system performance while reducing energy consumption and operational costs in a variety of power applications.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1222 $61.8330
35+ $3.3818 $118.3630
53+ $3.2767 $173.6651
73+ $3.1705 $231.4465
95+ $3.0654 $291.2130
127+ $2.7477 $348.9579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess