EN
  • EN
  • DE

FGAF40S65AQ

Part No FGAF40S65AQ
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 650V 40A FS4 SA IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Trench Field Stop 650 V 80 A 94 W Through Hole TO-3PF-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF-3
Family Name FGAF40
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGAF40S65AQ-ND, FGAF40S65AQOS
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919096-FGAF40S65AQ
Ultra Librarian 3D Model Ultra Librarian FGAF40S65AQ CAD Model

Description

ON Semiconductor FGAF40S65AQ IGBT Overview

The FGAF40S65AQ is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is part of the Field Stop II series, which is renowned for its outstanding efficiency, reliability, and high-speed switching capabilities. It is specifically engineered to meet the needs of a wide range of high-voltage and high-current applications.

Key Features

  • High Current Capability: The FGAF40S65AQ is capable of handling continuous collector currents up to 40A, making it suitable for demanding power applications.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) of 650V, this IGBT can be used in circuits with high operating voltages, providing ample margin for spikes and surges.
  • Low On-Resistance: The device features a low on-state voltage drop due to its optimized Field Stop II technology, which minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: The FGAF40S65AQ offers fast switching characteristics, which reduces switching losses and is ideal for high-frequency applications.
  • Robustness: The IGBT is designed with a ruggedized device structure, providing enhanced reliability even under harsh operating conditions.

Applications

The FGAF40S65AQ is versatile and can be used in a variety of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Solar Power Inverters
  • Electric Vehicle (EV) Charging Stations

Quality and Reliability

With ON Semiconductor's commitment to quality, the FGAF40S65AQ IGBT is manufactured to the highest standards, ensuring consistent performance and longevity. It includes built-in protection features that safeguard the device from over-current and over-temperature conditions, further enhancing its reliability in operation.

Environmental Compliance

The FGAF40S65AQ is also compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess