EN
  • EN
  • DE

FGB3040G2-F085C

Part No FGB3040G2-F085C
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK2 IGN-IGBT TO263  /  IGBT 400 V 41 A 150 W Surface Mount D²PAK-3 (TO-263-3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Series Automotive, AEC-Q101, EcoSPARK®
Package Tape & Reel (TR)
Voltage - Collector Emitter Breakdown (Max) 400 V
Current - Collector (Ic) (Max) 41 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 150 W
Input Type Logic
Gate Charge 21 nC
Td (on/off) @ 25°C 900ns/4.8µs
Test Condition 5V, 470Ohm
Reverse Recovery Time (trr) 1.9 µs
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK-3 (TO-263-3)
Base Product Number FGB3040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 800
Win Source Part Number 962842-FGB3040G2-F085C
Ultra Librarian 3D Model Ultra Librarian FGB3040G2-F085C CAD Model

Description

Introducing the FGB3040G2-F085C by ON Semiconductor

ON Semiconductor's FGB3040G2-F085C is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed for high-efficiency and high-speed switching applications. This cutting-edge semiconductor device is crafted to meet the rigorous demands of modern power electronics, offering a combination of low on-state voltage drop with high blocking voltage capability, making it ideal for a wide range of power applications.

Key Features

  • High Current Capability: The FGB3040G2-F085C is capable of handling continuous collector currents up to 30A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), this IGBT ensures efficient operation, leading to reduced power losses and improved overall performance.
  • Fast Switching Speed: Designed for rapid switching, the FGB3040G2-F085C minimizes transition losses and enables operation at higher frequencies, which is beneficial for applications such as switch-mode power supplies and inverter circuits.
  • High Voltage Rating: The device can withstand a maximum collector-emitter voltage of 400V, providing a robust solution for circuits that experience high voltage stress.
  • Co-Packaged Free Wheeling Diode: This IGBT comes with an integrated fast recovery diode, offering improved efficiency and protection during the freewheeling phase of operation.

Applications

The FGB3040G2-F085C is versatile and can be used in a variety of applications, such as:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Motor Drives
  • Inverters for Renewable Energy Systems

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FGB3040G2-F085C is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. With its superior thermal performance and longevity, this IGBT is an excellent choice for designers looking to enhance efficiency and reliability in their power management systems.

Whether you're developing energy-saving solutions or designing for high-performance power systems, the FGB3040G2-F085C from ON Semiconductor is a component that offers both top-tier performance and dependability.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess