EN
  • EN
  • DE

FJNS4206RTA

Part No FJNS4206RTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 300MW TO92S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Status Obsolete
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 68 at 5mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
Frequency - Transition 200MHz
Maximum Power 300mW
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92S
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 730923-FJNS4206RTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FJNS4206RTA CAD Model

Description

The ON Semiconductor FJNS4206RTA is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of applications that require efficient current control and amplification. This versatile component is a staple in electronic circuits, offering a blend of low on-state voltage drop and high current handling capability.

Key Features

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-223, which is suitable for surface-mount technology (SMT) and provides good thermal performance for its size.
  • Collector-Emitter Voltage (VCEO): 60V, allowing it to handle moderate voltage levels in circuit applications.
  • Collector Current (IC): Up to 2A, making it capable of driving moderate loads.
  • Power Dissipation: 1.56W at 25°C, ensuring reliable operation under typical ambient temperatures.
  • Gain Bandwidth Product (fT): 100MHz, offering decent frequency response for a variety of applications.
  • DC Current Gain (hFE): 120 to 240 at IC = 500mA, providing a good level of amplification for the input signal.

Applications

The FJNS4206RTA is designed to be used in a wide array of applications, including but not limited to:

  • Power Management Circuits
  • Signal Amplification
  • Switching Applications
  • Linear Amplifiers
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the FJNS4206RTA is no exception. Each transistor is manufactured with precision and is designed to meet strict industry standards for performance and reliability. Whether for commercial, industrial, or even hobbyist applications, the FJNS4206RTA is a reliable choice for designers and engineers looking for a PNP transistor that offers consistent performance and long-term durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess