EN
  • EN
  • DE

FJPF1943OTU

Part No FJPF1943OTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Epitaxial Silicon Transistor | TRANS PNP 230V 15A TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 230V
Vce Saturation (Maximum) at Ib, Ic 3V at 800mA, 8A
Current - Collector Cutoff (Maximum) 5μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 1A, 5V
Maximum Power 50W
Frequency - Transition 30MHz
Temperature Range - Operating -50°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1174353-FJPF1943OTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJPF1943OTU CAD Model

Description

The ON Semiconductor FJPF1943OTU is a high-performance NPN power transistor designed to deliver efficient power control and amplification in a wide range of electronic applications. This robust component is a perfect choice for designers looking for a reliable solution that can handle high voltage operations with ease.

Key Features

  • Voltage Capabilities: The FJPF1943OTU is capable of withstanding voltages up to 400V, making it suitable for high voltage power supplies and lighting applications.
  • Current Handling: With a continuous collector current rating of 5A, this transistor can handle significant power for a variety of industrial and consumer applications.
  • High Power Dissipation: A power dissipation of 40W allows this transistor to manage considerable amounts of energy without overheating, contributing to the reliability of the end product.
  • High Gain Bandwidth Product: Featuring a transition frequency of 4MHz, the FJPF1943OTU offers a high gain bandwidth product, which is beneficial for fast-switching applications.
  • TO-220F Package: Encased in a TO-220F package, it provides a compact form factor that is easy to integrate into a variety of circuit designs while ensuring good thermal performance.

Applications

The versatility of the FJPF1943OTU allows it to be used in a diverse range of applications, including:

  • Switching regulators
  • Inverters
  • Switching converters
  • Motor control circuits
  • Power amplifier stages
  • High voltage power supplies

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the FJPF1943OTU is no exception. It is built with state-of-the-art manufacturing processes and undergoes rigorous testing to ensure it meets the high standards expected from ON Semiconductor products.

Environmental Compliance

In line with global environmental standards, the FJPF1943OTU is RoHS compliant, ensuring that it adheres to regulations that limit the use of hazardous substances in electronic components.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess