EN
  • EN
  • DE

FM93C46M8

Part No FM93C46M8
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1K SPI 1MHZ 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number FM93C46
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 264137-FM93C46M8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM93C46M8 CAD Model

Description

The FM93C46M8 from ON Semiconductor is a monolithic microchip EEPROM (Electrically Erasable Programmable Read-Only Memory) that is designed for storing small amounts of data which must be saved when power is removed. This particular EEPROM is a part of the FM93C46 series and is an ideal solution for a wide range of applications that require low-power and non-volatile memory storage.

Key Features

  • Storage Capacity: The device offers a storage capacity of 1 Kbit, organized as 64 x 16 or 128 x 8 bits, selectable via a programming instruction. This makes it suitable for storing configuration data, calibration constants, and device identification information.
  • Communication Interface: It utilizes a simple serial communication interface for data input and output, compatible with the SPI (Serial Peripheral Interface) protocol, which allows for easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates over a wide voltage range, typically from 4.5V to 5.5V, which provides flexibility for different system power supplies and ensures compatibility with 5V logic levels.
  • Low Power Consumption: Designed with power efficiency in mind, the FM93C46M8 features low power consumption, making it an excellent choice for battery-operated and portable devices where power conservation is critical.
  • Endurance and Data Retention: It boasts a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring the reliability and longevity of the stored data.
  • Package: The device is available in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications.

Applications

The FM93C46M8 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Portable devices
  • Medical devices

ON Semiconductor's commitment to quality and reliability makes the FM93C46M8 a trusted choice for designers and engineers looking for a dependable EEPROM solution. Its wide operating voltage range, low power consumption, and robust endurance and data retention characteristics ensure that it can meet the demands of a variety of storage applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess