EN
  • EN
  • DE

FMS6363CS

Part No FMS6363CS
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Low Cost Three Channel 6th Order High Definition Video Filter Driver | IC DRIVER VIDEO FILTER 3CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6363
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174852-FMS6363CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6363CS CAD Model

Description

ON Semiconductor FMS6363CS Low-Cost Video Filter

The FMS6363CS from ON Semiconductor is a cutting-edge video filter solution designed for applications that require high-quality video signal processing. This three-channel filter is part of ON Semiconductor's portfolio of low-cost, integrated video filters that cater to the increasing demand for improved video performance in a variety of electronic devices.

The FMS6363CS offers a 6th order filter which is specifically designed for HD video signals. Its robust architecture ensures that the video output is sharp, with minimized noise and enhanced picture quality. The filter is optimized for HD signals such as 720p, 1080i, and 1080p, making it an ideal choice for modern high-definition applications.

One of the key features of the FMS6363CS is its low power consumption. This makes it an excellent choice for battery-operated devices where power efficiency is crucial. Additionally, the filter provides a fixed gain of 2V/V, which simplifies the design of video circuits by eliminating the need for external gain-setting components.

The device is housed in a compact, 8-pin SOIC package, which allows for easy integration into space-constrained designs. Its small footprint is especially beneficial for portable electronics, such as handheld gaming devices, smartphones, and tablets, where space is at a premium.

Installation and implementation of the FMS6363CS are straightforward, thanks to its simple input and output connections. The filter's inputs are AC-coupled, which means that they are isolated from DC signals, thereby preventing any potential damage from DC bias. Moreover, the FMS6363CS is designed to be driven by a DC-restored video signal, which further simplifies the design of the video path.

With its exceptional video performance, low power consumption, and ease of use, the ON Semiconductor FMS6363CS is an excellent choice for designers looking to enhance the video capabilities of their products without incurring high costs. Whether it's for consumer electronics, surveillance systems, or any other application that requires high-quality video processing, the FMS6363CS delivers reliable performance in a cost-effective package.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2587 $58.2075
545+ $0.2125 $115.8125
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess