EN
  • EN
  • DE

FNB51060TD1

Part No FNB51060TD1
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 10A 20PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 20-PowerDIP Module (1.220", 31.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 55
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 20-PowerDIP Module (1.220", 31.00mm)
Family Name FNB51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 78
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872122-FNB51060TD1
Ultra Librarian 3D Model Ultra Librarian FNB51060TD1 CAD Model

Description

Introducing the FNB51060TD1 Intelligent Power Module from ON Semiconductor

The FNB51060TD1 is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This module is part of the Motion SPM® 5 Series, and it is engineered to provide a compact, high-performance solution for advanced motor drive applications such as those found in air conditioners, washing machines, refrigerators, fans, and other home appliances.

Key Features and Benefits

  • Integrated Design: The FNB51060TD1 integrates power semiconductors, gate drivers, and protection circuitry into a single, compact package. This integration simplifies design, reduces external component count, and minimizes board space requirements.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the module offers low conduction and switching losses, which translates to improved efficiency and thermal performance in motor control applications.
  • Optimized for Motor Control: With a 600V-10A rating, the module is optimized for three-phase inverter motor control systems, providing reliable and efficient power conversion.
  • Built-in Protection Features: The FNB51060TD1 comes with a suite of protection features, including under-voltage lockout, over-current shutdown, and thermal shutdown, ensuring safe operation under adverse conditions.
  • Isolated Package: The module is housed in an isolated backside-cooled package, which enhances thermal management and allows for simpler heat sink designs.
  • Flexible Interface: It offers a flexible interface that is compatible with various microcontrollers, making it easier to integrate into existing designs.

Applications

The versatility of the FNB51060TD1 IPM makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Home appliance motor control
  • Fan and pump control
  • General-purpose three-phase inverter applications

Why Choose the FNB51060TD1?

Choosing the FNB51060TD1 from ON Semiconductor means selecting a product that delivers high efficiency, reliability, and ease of use. Its integrated design reduces time-to-market for product development, and its robust protection features ensure long-term reliability. Whether you're designing a new motor control system or upgrading an existing one, the FNB51060TD1 provides a sophisticated solution that engineers can trust.

For more information, datasheets, and support resources, visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8307 $58.3070
25+ $4.7842 $119.6050
38+ $4.6347 $176.1186
52+ $4.4853 $233.2356
67+ $4.3356 $290.4852
90+ $3.8872 $349.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess