EN
  • EN
  • DE

FOD3180V

Part No FOD3180V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Propagation Delay tpLH / tpHL (Maximum) 200ns, 200ns
Pulse Width Distortion (Maximum) 65ns
Rise / Fall Time 75ns, 55ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Approvals cUL, UL, VDE
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174982-FOD3180V
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3180V CAD Model

Description

The FOD3180V is a high-performance, high-speed gate drive optocoupler manufactured by ON Semiconductor, designed to meet the stringent requirements of driving power IGBTs and MOSFETs in a wide range of industrial and consumer applications. This device provides electrical isolation between the input signal and the output gate drive, ensuring safe operation in high-voltage systems while minimizing the propagation of noise and transients between circuits.

Key Features

  • High Output Current: Capable of delivering peak output currents up to 2.5A, making it suitable for driving large power devices.
  • High Speed Performance: Offers a typical propagation delay time of 500ns, ensuring fast switching times for high-frequency applications.
  • Wide Operating Temperature Range: Functions reliably over a temperature range of -40°C to +100°C, accommodating various environmental conditions.
  • High Common Mode Rejection (CMR): Features a CMR of 20kV/μs minimum at VCM = 1500V, providing excellent noise immunity.
  • Robust Isolation: With an isolation voltage rating of 5,000Vrms for 1 minute, it ensures safe electrical isolation between the input and output.

Applications

The FOD3180V is ideal for a range of applications that require high-speed switching and reliable isolation, such as:

  • IGBT/MOSFET gate drivers
  • Industrial inverters
  • Switch mode power supplies (SMPS)
  • Motor controllers
  • Uninterruptible power supplies (UPS)

Package and Quality

Packaged in an 8-pin DIP with 400mil spacing, the FOD3180V is available in a lead-free package, compliant with RoHS standards. The product is part of ON Semiconductor's commitment to environmentally friendly manufacturing and high-quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess