EN
  • EN
  • DE

FP301-TL

Part No FP301-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Description N-Channel MOSFET, 30V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264463-FP301-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FP301-TL CAD Model

Description

Product Description: FP301-TL

Manufacturer: ON Semiconductor

Product Type: N-Channel MOSFET

Voltage Rating: 30V

Current Rating: 3.6A

Package Type: SOT-23-3L

Description:

The FP301-TL is a low-voltage N-channel MOSFET transistor from ON Semiconductor. It is designed for a wide range of applications, including power management, load switching, and motor control. The FP301-TL is a small and efficient transistor that can handle up to 3.6A of current and 30V of voltage. It is available in a SOT-23-3L package, which is a small and surface-mount package that is ideal for space-constrained applications.

The FP301-TL has a number of features that make it a good choice for a wide range of applications. These features include:

  • Low on-resistance: The FP301-TL has a low on-resistance of just 30mΩ, which means that it can conduct a lot of current with very little voltage drop. This makes it ideal for applications where efficiency is important.
  • Fast switching speed: The FP301-TL has a fast switching speed of just 30ns. This makes it ideal for applications where fast switching is required, such as motor control and load switching.
  • Wide voltage range: The FP301-TL has a wide voltage range of 30V. This makes it ideal for a wide range of applications, including power management and load switching.
  • Small package size: The FP301-TL is available in a SOT-23-3L package, which is a small and surface-mount package that is ideal for space-constrained applications.

Applications:

The FP301-TL can be used in a wide range of applications, including:

  • Power management: The FP301-TL can be used in a variety of power management applications, such as battery management, voltage regulation, and load switching.
  • Load switching: The FP301-TL can be used to switch a variety of loads, such as LEDs, motors, and solenoids.
  • Motor control: The FP301-TL can be used to control a variety of motors, such as DC motors, stepper motors, and brushless DC motors.
  • Other applications: The FP301-TL can also be used in a variety of other applications, such as automotive electronics, industrial automation, and consumer electronics.

Example Applications:

Here are some examples of specific applications where the FP301-TL can be used:

  • Battery-powered devices: The FP301-TL can be used in battery-powered devices, such as smartphones, tablets, and laptops, to manage the battery power and extend the battery life.
  • LED lighting: The FP301-TL can be used to switch LEDs in LED lighting applications. This can help to improve the efficiency and reliability of LED lighting systems.
  • Motor control: The FP301-TL can be used to control a variety of motors in applications such as robotics, drones, and power tools.
  • Automotive electronics: The FP301-TL can be used in automotive electronics applications, such as engine control systems, transmission control systems, and anti-lock braking systems.
  • Industrial automation: The FP301-TL can be used in industrial automation applications, such as factory automation and process control.
  • Consumer electronics: The FP301-TL can be used in consumer electronics applications, such as televisions, audio equipment, and gaming consoles.

Conclusion:

The FP301-TL is a versatile and efficient N-channel MOSFET transistor that can be used in a wide range of applications. It is a good choice for applications where low on-resistance, fast switching speed, wide voltage range, and small package size are important.

You May Also Be Interested in

Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
NEC
Lowest to $11.4253
Skyworks Solutions Inc.
Need more? Email Us
Shindengen
Lowest to $8.3160
Texas Instruments
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess